Win Source Electronics Newest Parts - LT1129IQ 1205173-LT1129IQ

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205173-LT1129IQ Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Enable Output Current: 700mA Categories: Integrated Circuits Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 125°C PSRR: 64dB (120Hz) Maximum Output Voltage: 30V Protection Features: Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LT1129 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.8V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.7V at 700mA Current - Quiescent (Iq): 70μA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205173-LT1129IQ Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Enable Output Current: 700mA Categories: Integrated Circuits Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 125°C PSRR: 64dB (120Hz) Maximum Output Voltage: 30V Protection Features: Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LT1129 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.8V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.7V at 700mA Current - Quiescent (Iq): 70μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT1129IQ - 1205173-LT1129IQ - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT1129IQ
1205173-LT1129IQ
Newest Parts - LT1129IQ 1205173-LT1129IQ
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205173-LT1129IQ Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Enable Output Current: 700mA Categories: Integrated Circuits Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 125°C PSRR: 64dB (120Hz) Maximum Output Voltage: 30V Protection Features: Over Temperature, Reverse Polarity Manufacturer Homepage: www.linear.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LT1129 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.8V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.7V at 700mA Current - Quiescent (Iq): 70μA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205173-LT1129IQ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 700mA
Categories: Integrated Circuits
Supplier Device Package: 5-DDPAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 64dB (120Hz)
Maximum Output Voltage: 30V
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Maximum Supply Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: LT1129
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.8V
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.7V at 700mA
Current - Quiescent (Iq): 70μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1205173-LT1129IQ
Product Name Newest Parts - LT1129IQ
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection; Enable
Output Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1585ACT-1.5 - 072302-LT1585ACT-1.5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-1.8#PBF - 020329-LT1764AEQ-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3014EDD#PBF - 020382-LT3014EDD#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6-3#TRMPBF - 020613-LTC3803IS6-3#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details