Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CS8 1205141-LT1122CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205141-LT1122CS8 Packaging: Tube Mounting Style: SMD Supply Current: 7.8mA Amplifier Type: J-FET Slew Rate: 75V/μs Gain Bandwidth Product: 13MHz Current - Input Bias: 12pA Voltage - Input Offset: 130μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: LT1122 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205141-LT1122CS8 Packaging: Tube Mounting Style: SMD Supply Current: 7.8mA Amplifier Type: J-FET Slew Rate: 75V/μs Gain Bandwidth Product: 13MHz Current - Input Bias: 12pA Voltage - Input Offset: 130μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: LT1122 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CS8 - 1205141-LT1122CS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CS8
1205141-LT1122CS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CS8 1205141-LT1122CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205141-LT1122CS8 Packaging: Tube Mounting Style: SMD Supply Current: 7.8mA Amplifier Type: J-FET Slew Rate: 75V/μs Gain Bandwidth Product: 13MHz Current - Input Bias: 12pA Voltage - Input Offset: 130μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: LT1122 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205141-LT1122CS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 7.8mA
Amplifier Type: J-FET
Slew Rate: 75V/μs
Gain Bandwidth Product: 13MHz
Current - Input Bias: 12pA
Voltage - Input Offset: 130μV
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: LT1122
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205141-LT1122CS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CS8
Features Single-Supply
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 7.8 milliamps
VOS 0.1300 millivolts
IBIAS 1.20E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVCS8#TRPBF - 1061242-LTC2050HVCS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078IS8#TRPBF - 1059055-LT2078IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM10CN8#PBF - 1052672-LM10CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.1 to 40 volts
Source Current (IS) 0.3000 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DS8 - 089081-LT1013DS8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details