Win Source Electronics Linear - Linear - Comparators - LT1116CN8 1205080-LT1116CN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205080-LT1116CN8 Packaging: Tube Type: with Latch Mounting Style: Through Hole Current - Output: 20mA Output Type: CMOS, Complementary, TTL Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Voltage - Input Offset (Maximum): 3mV at 5V Current - Input Bias (Maximum): 20μA at 5V Propagation Delay (Maximum): 16ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LT1116 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 38mA CMRR, PSRR: 90dB CMRR, 75dB PSRR
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205080-LT1116CN8 Packaging: Tube Type: with Latch Mounting Style: Through Hole Current - Output: 20mA Output Type: CMOS, Complementary, TTL Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Voltage - Input Offset (Maximum): 3mV at 5V Current - Input Bias (Maximum): 20μA at 5V Propagation Delay (Maximum): 16ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LT1116 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 38mA CMRR, PSRR: 90dB CMRR, 75dB PSRR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1116CN8 - 1205080-LT1116CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1116CN8
1205080-LT1116CN8
Linear - Linear - Comparators - LT1116CN8 1205080-LT1116CN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205080-LT1116CN8 Packaging: Tube Type: with Latch Mounting Style: Through Hole Current - Output: 20mA Output Type: CMOS, Complementary, TTL Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Voltage - Input Offset (Maximum): 3mV at 5V Current - Input Bias (Maximum): 20μA at 5V Propagation Delay (Maximum): 16ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LT1116 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 38mA CMRR, PSRR: 90dB CMRR, 75dB PSRR

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205080-LT1116CN8
Packaging: Tube
Type: with Latch
Mounting Style: Through Hole
Current - Output: 20mA
Output Type: CMOS, Complementary, TTL
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Voltage - Input Offset (Maximum): 3mV at 5V
Current - Input Bias (Maximum): 20μA at 5V
Propagation Delay (Maximum): 16ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LT1116
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 38mA
CMRR, PSRR: 90dB CMRR, 75dB PSRR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog Comparators
Product Number 1205080-LT1116CN8
Product Name Linear - Linear - Comparators - LT1116CN8
VOS 3 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1711IMS8#PBF - 020297-LT1711IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 12 volts
VOS 5 millivolts
CMRR 75 dB
View Details
Linear - Linear - Comparators - LT1016CS8 - 088448-LT1016CS8 - Win Source Electronics
Specs
VOS 3 millivolts
CMRR 96 dB
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Linear - Linear - Comparators - LT1720IMS8 - 1206069-LT1720IMS8 - Win Source Electronics
Specs
Features Single-Supply
Supply Voltage (VS) 2.7 to 6 volts
VOS 3 millivolts
View Details
Linear - Linear - Comparators - LT6700HDCB-1#TRPBF - 781635-LT6700HDCB-1#TRPBF - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Logic Output Open Collector
View Details