Win Source Electronics Newest Parts - LT1112IS8 1205067-LT1112IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205067-LT1112IS8 Packaging: Tube Mounting Style: SMD Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 100pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linearsystems.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: LT1112 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205067-LT1112IS8 Packaging: Tube Mounting Style: SMD Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 100pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linearsystems.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: LT1112 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT1112IS8 - 1205067-LT1112IS8 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT1112IS8
1205067-LT1112IS8
Newest Parts - LT1112IS8 1205067-LT1112IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205067-LT1112IS8 Packaging: Tube Mounting Style: SMD Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 100pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linearsystems.co m Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: LT1112 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205067-LT1112IS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 350μA
Amplifier Type: General Purpose
Slew Rate: 0.3V/μs
Gain Bandwidth Product: 750kHz
Current - Input Bias: 100pA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linearsystems.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: LT1112
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1205067-LT1112IS8
Product Name Newest Parts - LT1112IS8
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996CMS#PBF - 1059021-LT1996CMS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 10-MSOP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782IS6#TRPBF - 1058696-LT1782IS6#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-6
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1192CS8#PBF - 1058004-LT1192CS8#PBF - Win Source Electronics
Specs
Package Type SOIC; 8-SOIC
Operating Range General Purpose
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635IS8#TRPBF - 1058528-LT1635IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details