Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112ACN8 1205065-LT1112ACN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205065-LT1112ACN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 70pA Voltage - Input Offset: 20μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LT1112 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205065-LT1112ACN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 70pA Voltage - Input Offset: 20μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LT1112 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112ACN8 - 1205065-LT1112ACN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112ACN8
1205065-LT1112ACN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112ACN8 1205065-LT1112ACN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205065-LT1112ACN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 70pA Voltage - Input Offset: 20μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LT1112 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205065-LT1112ACN8
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 350μA
Amplifier Type: General Purpose
Slew Rate: 0.3V/μs
Gain Bandwidth Product: 750kHz
Current - Input Bias: 70pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LT1112
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205065-LT1112ACN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112ACN8
Features Single-Supply
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0200 millivolts
IBIAS 7.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CS8 - 089213-LT1363CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677CS8#PBF - 072314-LT1677CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CT#PBF - 105318-LT1010CT#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 40 volts
Source Current (IS) 5 milliamps
IBIAS 500 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CS8 - 087464-LT1228CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details