Manufacturer: Linear Technology
Win Source Part Number: 120506-LT1910ES8#TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 48 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Avionics, Automotive, Motor Drive & Control
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 120506-LT1910ES8#TRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - LT1910ES8#TRPBF |
| Polarity | N-Channel |