Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205031-LT1107CN8
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Output Configuration: Positive or Negative
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Maximum Output Voltage: 50V (Switch)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: LT1107
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Switching Frequency: 63kHz
Voltage - Input (Minimum): 2V
Voltage - Input (Maximum): 30V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1205031-LT1107CN8 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CN8 |
| Configuration / Function | Buck, Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DIP; Other; 8-DIP |