Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1102CN8 1205027-LT1102CN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205027-LT1102CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 3.4mA Amplifier Type: Instrumentation Slew Rate: 30V/μs Gain Bandwidth Product: 3.5MHz Current - Input Bias: 4pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: LT1102 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±9V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205027-LT1102CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 3.4mA Amplifier Type: Instrumentation Slew Rate: 30V/μs Gain Bandwidth Product: 3.5MHz Current - Input Bias: 4pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: LT1102 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±9V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1102CN8 - 1205027-LT1102CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1102CN8
1205027-LT1102CN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1102CN8 1205027-LT1102CN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1205027-LT1102CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 3.4mA Amplifier Type: Instrumentation Slew Rate: 30V/μs Gain Bandwidth Product: 3.5MHz Current - Input Bias: 4pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: LT1102 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±9V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1205027-LT1102CN8
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 3.4mA
Amplifier Type: Instrumentation
Slew Rate: 30V/μs
Gain Bandwidth Product: 3.5MHz
Current - Input Bias: 4pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: LT1102
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±9V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1205027-LT1102CN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1102CN8
Features Single-Supply
Supply Voltage (VS) 9 to 18 volts
Source Current (IS) 3.4 milliamps
VOS 0.2000 millivolts
IBIAS 4.00E-6 µA
Unlock Full Specs
to access all available technical data