Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ISW 1204905-LT1058ISW

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204905-LT1058ISW Packaging: Tube Mounting Style: SMD Supply Current: 1.7mA Amplifier Type: J-FET Slew Rate: 13V/μs Gain Bandwidth Product: 5MHz Current - Input Bias: 7pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LT1058 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±10V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204905-LT1058ISW Packaging: Tube Mounting Style: SMD Supply Current: 1.7mA Amplifier Type: J-FET Slew Rate: 13V/μs Gain Bandwidth Product: 5MHz Current - Input Bias: 7pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LT1058 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±10V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ISW - 1204905-LT1058ISW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ISW
1204905-LT1058ISW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ISW 1204905-LT1058ISW
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204905-LT1058ISW Packaging: Tube Mounting Style: SMD Supply Current: 1.7mA Amplifier Type: J-FET Slew Rate: 13V/μs Gain Bandwidth Product: 5MHz Current - Input Bias: 7pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LT1058 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±10V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1204905-LT1058ISW
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.7mA
Amplifier Type: J-FET
Slew Rate: 13V/μs
Gain Bandwidth Product: 5MHz
Current - Input Bias: 7pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LT1058
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±10V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1204905-LT1058ISW
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ISW
Features Single-Supply
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2500 millivolts
IBIAS 7.00E-6 µA
Unlock Full Specs
to access all available technical data