Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8 1204897-LT1057IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204897-LT1057IS8 Packaging: Tube Mounting Style: SMD Supply Current: 1.7mA Amplifier Type: J-FET Slew Rate: 13V/μs Gain Bandwidth Product: 5MHz Current - Input Bias: 7pA Voltage - Input Offset: 220μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: LT1057 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±10V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204897-LT1057IS8 Packaging: Tube Mounting Style: SMD Supply Current: 1.7mA Amplifier Type: J-FET Slew Rate: 13V/μs Gain Bandwidth Product: 5MHz Current - Input Bias: 7pA Voltage - Input Offset: 220μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: LT1057 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±10V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8 - 1204897-LT1057IS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8
1204897-LT1057IS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8 1204897-LT1057IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204897-LT1057IS8 Packaging: Tube Mounting Style: SMD Supply Current: 1.7mA Amplifier Type: J-FET Slew Rate: 13V/μs Gain Bandwidth Product: 5MHz Current - Input Bias: 7pA Voltage - Input Offset: 220μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: LT1057 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±10V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1204897-LT1057IS8
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.7mA
Amplifier Type: J-FET
Slew Rate: 13V/μs
Gain Bandwidth Product: 5MHz
Current - Input Bias: 7pA
Voltage - Input Offset: 220μV
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: LT1057
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±10V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1204897-LT1057IS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8
Features Single-Supply
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
IBIAS 7.00E-6 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050HS8#PBF - 1060323-LTC1050HS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8#TRPBF - 1058046-LT1223CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012AIS8#TRPBF - 1057595-LT1012AIS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358IS8#PBF - 1058164-LT1358IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details