Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055S8 1204888-LT1055S8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204888-LT1055S8 Packaging: Tube Mounting Style: SMD Supply Current: 2.8mA Amplifier Type: J-FET Slew Rate: 12V/μs Gain Bandwidth Product: 4.5MHz Current - Input Bias: 30pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LT1055 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204888-LT1055S8 Packaging: Tube Mounting Style: SMD Supply Current: 2.8mA Amplifier Type: J-FET Slew Rate: 12V/μs Gain Bandwidth Product: 4.5MHz Current - Input Bias: 30pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LT1055 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055S8 - 1204888-LT1055S8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055S8
1204888-LT1055S8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055S8 1204888-LT1055S8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204888-LT1055S8 Packaging: Tube Mounting Style: SMD Supply Current: 2.8mA Amplifier Type: J-FET Slew Rate: 12V/μs Gain Bandwidth Product: 4.5MHz Current - Input Bias: 30pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: LT1055 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±5V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1204888-LT1055S8
Packaging: Tube
Mounting Style: SMD
Supply Current: 2.8mA
Amplifier Type: J-FET
Slew Rate: 12V/μs
Gain Bandwidth Product: 4.5MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: LT1055
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±5V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1204888-LT1055S8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055S8
Features Single-Supply
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.5000 millivolts
IBIAS 3.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124IS8#TRPBF - 1057875-LT1124IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6081HMS8#PBF - 020675-LTC6081HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 0.3400 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVCS8#PBF - 072331-LT1787HVCS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CS8 - 087464-LT1228CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details