Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CN8 1204831-LT1028CN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204831-LT1028CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 7.6mA Amplifier Type: General Purpose Slew Rate: 15V/μs Gain Bandwidth Product: 75MHz Current - Input Bias: 30nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: LT1028 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204831-LT1028CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 7.6mA Amplifier Type: General Purpose Slew Rate: 15V/μs Gain Bandwidth Product: 75MHz Current - Input Bias: 30nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: LT1028 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CN8 - 1204831-LT1028CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CN8
1204831-LT1028CN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CN8 1204831-LT1028CN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204831-LT1028CN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 7.6mA Amplifier Type: General Purpose Slew Rate: 15V/μs Gain Bandwidth Product: 75MHz Current - Input Bias: 30nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: LT1028 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1204831-LT1028CN8
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 7.6mA
Amplifier Type: General Purpose
Slew Rate: 15V/μs
Gain Bandwidth Product: 75MHz
Current - Input Bias: 30nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: LT1028
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1204831-LT1028CN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CN8
Features Single-Supply
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 7.6 milliamps
VOS 0.0200 millivolts
IBIAS 0.0300 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1368CS8#TRPBF - 1058176-LT1368CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639IS#TRPBF - 020290-LT1639IS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639HS#PBF - 1058554-LT1639HS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498IS8#TRPBF - 1058382-LT1498IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details