Win Source Electronics Newest Parts - LT1019CS8-4.5 1204781-LT1019CS8-4.5

Description
Manufacturer: Linear Technology Win Source Part Number: 1204781-LT1019CS8-4. 5 Family Name: LT1019 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LT1019CN8-4.5; LT1019CN8-4.5#PBF; LT1019CS8-4.5#TR; LT1019CS8-4.5#TRPBF; Introduction Date: December 13, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1204781-LT1019CS8-4. 5 Family Name: LT1019 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LT1019CN8-4.5; LT1019CN8-4.5#PBF; LT1019CS8-4.5#TR; LT1019CS8-4.5#TRPBF; Introduction Date: December 13, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT1019CS8-4.5 - 1204781-LT1019CS8-4.5 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT1019CS8-4.5
1204781-LT1019CS8-4.5
Newest Parts - LT1019CS8-4.5 1204781-LT1019CS8-4.5
Manufacturer: Linear Technology Win Source Part Number: 1204781-LT1019CS8-4. 5 Family Name: LT1019 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LT1019CN8-4.5; LT1019CN8-4.5#PBF; LT1019CS8-4.5#TR; LT1019CS8-4.5#TRPBF; Introduction Date: December 13, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1204781-LT1019CS8-4.5
Family Name: LT1019
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): LT1019CN8-4.5; LT1019CN8-4.5#PBF; LT1019CS8-4.5#TR; LT1019CS8-4.5#TRPBF;
Introduction Date: December 13, 1999
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1204781-LT1019CS8-4.5
Product Name Newest Parts - LT1019CS8-4.5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634ACS8-2.5#PBF - 1058510-LT1634ACS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LH0070-0H - 206227-LH0070-0H - Win Source Electronics
Specs
Package Type TO-3; Other; TO-39
Life Cycle Stage Obsolete(EOL)
IQ 5 mA
View Details