Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014IN 1204744-LT1014IN

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204744-LT1014IN Packaging: Tube Mounting Style: Through Hole Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LT1014 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204744-LT1014IN Packaging: Tube Mounting Style: Through Hole Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LT1014 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014IN - 1204744-LT1014IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014IN
1204744-LT1014IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014IN 1204744-LT1014IN
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204744-LT1014IN Packaging: Tube Mounting Style: Through Hole Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LT1014 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1204744-LT1014IN
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 350μA
Amplifier Type: General Purpose
Slew Rate: 0.4V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 200μV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: LT1014
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1204744-LT1014IN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014IN
Features Single-Supply
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012IS8#PBF - 1057597-LT1012IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DN8 - 072155-LT1013DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398S8#PBF - 002493-LF398S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490CN8 - 072276-LT1490CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details