Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DSW 1204743-LT1014DSW

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204743-LT1014DSW Packaging: Tube Mounting Style: SMD Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LT1014 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204743-LT1014DSW Packaging: Tube Mounting Style: SMD Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LT1014 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DSW - 1204743-LT1014DSW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DSW
1204743-LT1014DSW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DSW 1204743-LT1014DSW
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204743-LT1014DSW Packaging: Tube Mounting Style: SMD Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.4V/μs Current - Input Bias: 15nA Voltage - Input Offset: 200μV Current - Output / Channel: 20mA Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LT1014 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1204743-LT1014DSW
Packaging: Tube
Mounting Style: SMD
Supply Current: 350μA
Amplifier Type: General Purpose
Slew Rate: 0.4V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 200μV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: LT1014
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1204743-LT1014DSW
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014DSW
Features Single-Supply
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IMS8#TRPBF - 1059010-LT1994IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1818IS5#TRMPBF - 1058847-LT1818IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1498MW - 1009943-RH1498MW - Win Source Electronics
Specs
VOS 0.2000 millivolts
IBIAS 0.2500 µA
Operating Temperature -55 C (-67 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1222CS8#TRPBF - 1058042-LT1222CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 8 milliamps
VOS 0.1000 millivolts
View Details