Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008IN8 1204675-LT1008IN8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204675-LT1008IN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 380μA Amplifier Type: General Purpose Slew Rate: 0.2V/μs Current - Input Bias: 30pA Voltage - Input Offset: 30μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LT1008 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204675-LT1008IN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 380μA Amplifier Type: General Purpose Slew Rate: 0.2V/μs Current - Input Bias: 30pA Voltage - Input Offset: 30μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LT1008 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008IN8 - 1204675-LT1008IN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008IN8
1204675-LT1008IN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008IN8 1204675-LT1008IN8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204675-LT1008IN8 Packaging: Tube Mounting Style: Through Hole Supply Current: 380μA Amplifier Type: General Purpose Slew Rate: 0.2V/μs Current - Input Bias: 30pA Voltage - Input Offset: 30μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LT1008 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1204675-LT1008IN8
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 380μA
Amplifier Type: General Purpose
Slew Rate: 0.2V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: LT1008
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±2V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1204675-LT1008IN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008IN8
Features Single-Supply
Supply Voltage (VS) 2 to 18 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0300 millivolts
Unlock Full Specs
to access all available technical data