Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007IS8 1204673-LT1007IS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204673-LT1007IS8 Packaging: Tube Mounting Style: SMD Amplifier Type: General Purpose Slew Rate: 2.5V/μs Gain Bandwidth Product: 8MHz Current - Input Bias: 15nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LT1007 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4V ~ 18V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204673-LT1007IS8 Packaging: Tube Mounting Style: SMD Amplifier Type: General Purpose Slew Rate: 2.5V/μs Gain Bandwidth Product: 8MHz Current - Input Bias: 15nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LT1007 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007IS8 - 1204673-LT1007IS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007IS8
1204673-LT1007IS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007IS8 1204673-LT1007IS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204673-LT1007IS8 Packaging: Tube Mounting Style: SMD Amplifier Type: General Purpose Slew Rate: 2.5V/μs Gain Bandwidth Product: 8MHz Current - Input Bias: 15nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LT1007 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±4V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1204673-LT1007IS8
Packaging: Tube
Mounting Style: SMD
Amplifier Type: General Purpose
Slew Rate: 2.5V/μs
Gain Bandwidth Product: 8MHz
Current - Input Bias: 15nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: LT1007
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±4V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1204673-LT1007IS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007IS8
Features Single-Supply
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IS8#PBF - 020211-LT1112IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012DN8 - 072152-LT1012DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5#TRPBF - 088435-LTC2050IS5#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006CN8 - 072148-LT1006CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.3600 milliamps
VOS 0.0300 millivolts
View Details