Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CS8 1204638-LT1001CS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204638-LT1001CS8 Packaging: Tube Mounting Style: SMD Amplifier Type: General Purpose Slew Rate: 0.25V/μs Gain Bandwidth Product: 800kHz Current - Input Bias: 700pA Voltage - Input Offset: 18μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: LT1001 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±3V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204638-LT1001CS8 Packaging: Tube Mounting Style: SMD Amplifier Type: General Purpose Slew Rate: 0.25V/μs Gain Bandwidth Product: 800kHz Current - Input Bias: 700pA Voltage - Input Offset: 18μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: LT1001 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±3V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CS8 - 1204638-LT1001CS8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CS8
1204638-LT1001CS8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CS8 1204638-LT1001CS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1204638-LT1001CS8 Packaging: Tube Mounting Style: SMD Amplifier Type: General Purpose Slew Rate: 0.25V/μs Gain Bandwidth Product: 800kHz Current - Input Bias: 700pA Voltage - Input Offset: 18μV Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: LT1001 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±3V ~ 18V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1204638-LT1001CS8
Packaging: Tube
Mounting Style: SMD
Amplifier Type: General Purpose
Slew Rate: 0.25V/μs
Gain Bandwidth Product: 800kHz
Current - Input Bias: 700pA
Voltage - Input Offset: 18μV
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: LT1001
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±3V ~ 18V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1204638-LT1001CS8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CS8
Features Single-Supply
Supply Voltage (VS) 3 to 18 volts
VOS 0.0180 millivolts
IBIAS 7.00E-4 µA
Unlock Full Specs
to access all available technical data