Manufacturer: ST-Ericsson Inc
Win Source Part Number: 120322-PDIUSBD12D
Category: Integrated Circuits(ICs)
Family: Interface - Specialized
Packaging: Tube
Mounting Style: Surface Mount
Package: 28-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package: 28-SO
Applications: USB Host/Peripheral Controller
Operating Supply Voltage: 3 V ~ 3.6 V, 4 V ~ 5.5 V
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 120322-PDIUSBD12D |
| Product Name | Integrated Circuits(ICs) |