Win Source Electronics Connectors, Interconnects - Coaxial Connectors (RF) - Accessories 1202922-PE1016-10

Description
Win Source Part Number: 1202922-PE1016-10 Category: Connectors, Interconnects>Coaxia l Connectors (RF) - Accessories Color: Gold Package: Bag Accessory Type: Contact, Feedthrough For Use With/Related Products: Field Replaceable Connectors Standard Package: 1 Body Material: Beryllium Copper Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Finish: Gold ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.69.4010 Mfr: Pasternack Other Names: 3985-PE1016-10 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1202922-PE1016-10 Category: Connectors, Interconnects>Coaxia l Connectors (RF) - Accessories Color: Gold Package: Bag Accessory Type: Contact, Feedthrough For Use With/Related Products: Field Replaceable Connectors Standard Package: 1 Body Material: Beryllium Copper Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Finish: Gold ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.69.4010 Mfr: Pasternack Other Names: 3985-PE1016-10 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Coaxial Connectors (RF) - Accessories - 1202922-PE1016-10 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Accessories
1202922-PE1016-10
Connectors, Interconnects - Coaxial Connectors (RF) - Accessories 1202922-PE1016-10
Win Source Part Number: 1202922-PE1016-10 Category: Connectors, Interconnects>Coaxia l Connectors (RF) - Accessories Color: Gold Package: Bag Accessory Type: Contact, Feedthrough For Use With/Related Products: Field Replaceable Connectors Standard Package: 1 Body Material: Beryllium Copper Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Finish: Gold ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.69.4010 Mfr: Pasternack Other Names: 3985-PE1016-10 RoHS Status: Not applicable

Win Source Part Number: 1202922-PE1016-10
Category: Connectors, Interconnects>Coaxial Connectors (RF) - Accessories
Color: Gold
Package: Bag
Accessory Type: Contact, Feedthrough
For Use With/Related Products: Field Replaceable Connectors
Standard Package: 1
Body Material: Beryllium Copper
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Finish: Gold
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8536.69.4010
Mfr: Pasternack
Other Names: 3985-PE1016-10
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Coaxial Connectors
Product Number 1202922-PE1016-10
Product Name Connectors, Interconnects - Coaxial Connectors (RF) - Accessories
Unlock Full Specs
to access all available technical data