Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201249-LTC3896EFE#P
Number of Pins: 38
Number of Outputs: 1
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Switching Frequency: 900 kHz
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
REACH SVHC: No SVHC
Max Supply Voltage: 140 V
Min Supply Voltage: 4 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1201249-LTC3896EFE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3896EFE#PBF |
| Package Type | SSOP; Other; TSSOP |