Win Source Part Number: 1200898-BP13-6-T3
Category: Battery Products>Batteries Rechargeable (Secondary)
Series: BP
Termination Style: Spade, .187" and .250" (4.7mm and 6.3mm)
Package: Bulk
Standard Package: 840
Voltage - Rated: 6 V
Weight: 2500 g
Battery Chemistry: Sealed Lead Acid (SLA, VRLA)
Capacity: 13Ah
Discharge Rate: 20Hr
Dimension: 4.31" L x 2.85" W x 5.57" H (109.5mm x 72.5mm x 141.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Shelf Life: 12 Months
HTSUS: 8507.20.8031
Mfr: B B Battery
Other Names: BP13-6T3
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Batteries |
| Product Number | 1200898-BP13-6-T3 |
| Product Name | Battery Products - Batteries Rechargeable (Secondary) |
| Voltage | 6 volts |