Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#TRPBF 120085-LTC3813EG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120085-LTC3813EG#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Step-Up Supply Voltage - Operating: 6.35 V to 14 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120085-LTC3813EG#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Step-Up Supply Voltage - Operating: 6.35 V to 14 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#TRPBF - 120085-LTC3813EG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#TRPBF
120085-LTC3813EG#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#TRPBF 120085-LTC3813EG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 120085-LTC3813EG#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Step-Up Supply Voltage - Operating: 6.35 V to 14 V

Manufacturer: Linear Technology
Win Source Part Number: 120085-LTC3813EG#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Step-Up
Supply Voltage - Operating: 6.35 V to 14 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 120085-LTC3813EG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#TRPBF
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CS8-5#TRPBF - 1058117-LT1303CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633AIUFD-3#PBF - 020594-LTC3633AIUFD-3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735EGN#TRPBF - 105064-LTC1735EGN#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IS6#TRPBF - 072335-LT1934IS6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details