Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200036-NJM2128M
Operating Supply Voltage: 3 V
Gain: 38 dB
Number of Pins: 16
Output Power: 400 mW
Categories: Linear - Amplifiers - Audio
Alternative Parts (Cross-Reference): NJM#2128M;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 6 V
Min Supply Voltage: 1.8 V
Max Operating Temperature: 75 °C
Nominal Supply Current: 9 mA
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1200036-NJM2128M |
| Product Name | Linear - Linear - Amplifiers - Audio - NJM2128M |
| RoHS Compliant | RoHS |