Manufacturer: Linear Technology
Win Source Part Number: 119973-LT3082ETS8#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 200mA
Output Voltage: 0 V to 38.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-8
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0V
Dropout Voltage-Max: 1.65V @ 200mA
Operating Supply Current: 500μA
PSRR: 90dB to 20dB (120Hz to 1MHz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Maximum Output Voltage: 38.5V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 119973-LT3082ETS8#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3082ETS8#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; TSOT-23-8 |
| Life Cycle Stage | Maturity; Active |