Win Source Electronics PMIC - PMIC - Voltage Reference - LM399H 1199336-LM399H

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1199336-LM399H Packaging: Tube Mounting Style: Through Hole Tolerance: ±0.17% Temperature Coefficient: 2ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 500μA Categories: Integrated Circuits Supplier Device Package: TO-46-4 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-46-4 Metal Can Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: LM399 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 6.95V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1199336-LM399H Packaging: Tube Mounting Style: Through Hole Tolerance: ±0.17% Temperature Coefficient: 2ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 500μA Categories: Integrated Circuits Supplier Device Package: TO-46-4 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-46-4 Metal Can Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: LM399 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 6.95V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM399H - 1199336-LM399H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM399H
1199336-LM399H
PMIC - PMIC - Voltage Reference - LM399H 1199336-LM399H
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1199336-LM399H Packaging: Tube Mounting Style: Through Hole Tolerance: ±0.17% Temperature Coefficient: 2ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 500μA Categories: Integrated Circuits Supplier Device Package: TO-46-4 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-46-4 Metal Can Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: LM399 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 6.95V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1199336-LM399H
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±0.17%
Temperature Coefficient: 2ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Noise - 10Hz to 10kHz: 7μVrms
Current - Cathode: 500μA
Categories: Integrated Circuits
Supplier Device Package: TO-46-4
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-46-4 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: LM399
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 6.95V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1199336-LM399H
Product Name PMIC - PMIC - Voltage Reference - LM399H
Package Type Other; TO-46-4 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019CS8-2.5#TRPBF - 1057635-LT1019CS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6655CHMS8-4.096#PBF - 1064040-LTC6655CHMS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461DHS8-2.5#TRPBF - 128710-LT1461DHS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details