Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3772ETS8#TRPBF 119926-LTC3772ETS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119926-LTC3772ETS8#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 550kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8 Purpose: Step-Down Supply Voltage - Operating: 2.75 V to 9.8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119926-LTC3772ETS8#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 550kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8 Purpose: Step-Down Supply Voltage - Operating: 2.75 V to 9.8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3772ETS8#TRPBF - 119926-LTC3772ETS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3772ETS8#TRPBF
119926-LTC3772ETS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3772ETS8#TRPBF 119926-LTC3772ETS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 119926-LTC3772ETS8#T RPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 550kHz Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8 Purpose: Step-Down Supply Voltage - Operating: 2.75 V to 9.8 V

Manufacturer: Linear Technology
Win Source Part Number: 119926-LTC3772ETS8#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 550kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-8
Purpose: Step-Down
Supply Voltage - Operating: 2.75 V to 9.8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 119926-LTC3772ETS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3772ETS8#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-8
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data