Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143CS#TRPBF 119908-LTC1143CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119908-LTC1143CS#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: Up to 400kHz Control Features: Current Limit, Enable Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 14 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119908-LTC1143CS#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: Up to 400kHz Control Features: Current Limit, Enable Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 14 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143CS#TRPBF - 119908-LTC1143CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143CS#TRPBF
119908-LTC1143CS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143CS#TRPBF 119908-LTC1143CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 119908-LTC1143CS#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost Frequency - Switching: Up to 400kHz Control Features: Current Limit, Enable Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 14 V

Manufacturer: Linear Technology
Win Source Part Number: 119908-LTC1143CS#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Buck-Boost
Frequency - Switching: Up to 400kHz
Control Features: Current Limit, Enable
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 14 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 119908-LTC1143CS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143CS#TRPBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5#TRPBF - 020344-LT1931ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8#PBF - 020449-LTC1144CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EDD#PBF - 020577-LTC3419EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUFD#PBF - 103702-LTC3850EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details