Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198933-RH1011W
Response Time: 250 ns
Number of Circuits: 1
Height: 2.29 mm
Number of Channels: 1
Number of Pins: 10
Input Bias Current: 65 nA
Categories: Linear - Comparators
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 500 mV
Max Operating Temperature: 125 °C
Nominal Supply Current: 4 mA
Input Offset Voltage (Vos): 2 mV
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1198933-RH1011W |
| Product Name | Linear - Linear - Comparators - RH1011W |
| RoHS Compliant | RoHS |