Win Source Part Number: 1198251-CS6A-09F-ORG
Category: Cable Assemblies>Modular Cables
Series: ClearFit™
Color: Orange
Features: Molded Plugs
Connector Type: Plug to Plug
Package: Bag
Length: 9.00' (2.74m)
Cable Type: Round Cable
Shielding: Unshielded
Standard Package: 1
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Style: Cat6a
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.2000
Mfr: Unirise USA
Other Names: 2830-CS6A-09F-ORG
Base Product Number: CS6A-09
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1198251-CS6A-09F-ORG |
| Product Name | Cable Assemblies - Modular Cables |