Manufacturer: Linear Technology
Win Source Part Number: 119792-LTC4354CDDB#T
Packaging: Reel - TR
Type: Source Selector Switch
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 700ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DFN (3x2)
Supply Voltage - Operating: -48V
Operating Supply Current: 1.2mA
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 119792-LTC4354CDDB#TRPBF |
| Product Name | PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354CDDB#TRPBF |
| Tj | 0 to 70 C (32 to 158 F) |