Manufacturer: Linear Technology
Win Source Part Number: 119734-LTC1843IS8#PB
Packaging: Tube/Rail
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 5.7μA
Voltage - Input Offset (Max): 10mV @ 5V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 12μs
Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 119734-LTC1843IS8#PBF |
| Product Name | Linear - Linear - Comparators - LTC1843IS8#PBF |
| Supply Voltage (VS) | 2.5 to 11 volts |
| VOS | 10 millivolts |
| CMRR | 80 dB |