Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574EMS#PBF 119717-LT3574EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119717-LT3574EMS#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 650mA Family Name: LT3574EMS#PBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 40V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LT3574IMS#TRPBF; LT3574IMS#PBF; MC33466H-50LT1; Introduction Date: January 25, 2010 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119717-LT3574EMS#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 650mA Family Name: LT3574EMS#PBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 40V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LT3574IMS#TRPBF; LT3574IMS#PBF; MC33466H-50LT1; Introduction Date: January 25, 2010 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574EMS#PBF - 119717-LT3574EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574EMS#PBF
119717-LT3574EMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574EMS#PBF 119717-LT3574EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 119717-LT3574EMS#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 650mA Family Name: LT3574EMS#PBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 40V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LT3574IMS#TRPBF; LT3574IMS#PBF; MC33466H-50LT1; Introduction Date: January 25, 2010 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 119717-LT3574EMS#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Flyback
Frequency - Switching: 40kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 650mA
Family Name: LT3574EMS#PBF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 40V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): LT3574IMS#TRPBF; LT3574IMS#PBF; MC33466H-50LT1;
Introduction Date: January 25, 2010
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 119717-LT3574EMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3574EMS#PBF
Configuration / Function Flyback
Package Type Other; 16-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data