Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EGN#TRPBF 119633-LTC3776EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119633-LTC3776EGN#TR PBF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.75 V to 9.8 V Number of Outputs: 2 Family Name: LTC3776 Output Voltage: 0.3 V to 9.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Alternative Parts (Cross-Reference): ADP3171JR-REEL7; ADP3171JR-REEL; ADP3171JRZ-REEL7; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119633-LTC3776EGN#TR PBF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.75 V to 9.8 V Number of Outputs: 2 Family Name: LTC3776 Output Voltage: 0.3 V to 9.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Alternative Parts (Cross-Reference): ADP3171JR-REEL7; ADP3171JR-REEL; ADP3171JRZ-REEL7; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EGN#TRPBF - 119633-LTC3776EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EGN#TRPBF
119633-LTC3776EGN#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EGN#TRPBF 119633-LTC3776EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 119633-LTC3776EGN#TR PBF Packaging: Reel - TR Applications: Controller, DDR, QDR Mounting: SMD (SMT) Voltage - Input: 2.75 V to 9.8 V Number of Outputs: 2 Family Name: LTC3776 Output Voltage: 0.3 V to 9.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Alternative Parts (Cross-Reference): ADP3171JR-REEL7; ADP3171JR-REEL; ADP3171JRZ-REEL7; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 119633-LTC3776EGN#TRPBF
Packaging: Reel - TR
Applications: Controller, DDR, QDR
Mounting: SMD (SMT)
Voltage - Input: 2.75 V to 9.8 V
Number of Outputs: 2
Family Name: LTC3776
Output Voltage: 0.3 V to 9.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Alternative Parts (Cross-Reference): ADP3171JR-REEL7; ADP3171JR-REEL; ADP3171JRZ-REEL7;
Introduction Date: February 14, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 119633-LTC3776EGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EGN#TRPBF
Package Type SSOP; Other; 24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129CST-3.3#PBF - 020225-LT1129CST-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1173CS8#PBF - 020235-LT1173CS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.5#PBF - 072559-LTC3251EMSE-1.5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3023IMSE#PBF - 020385-LT3023IMSE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details