Win Source Part Number: 1195057-MFM-15-24
Category: Power Supplies - Board Mount>AC DC Converters
Series: MFM-15 (15W)
Type: Open Frame
Features: Universal Input
Package: Box
Applications: Household Appliances, Medical
Standard Package: 200
Power (Watts): 15 W
Voltage - Input: 80 ~ 264 VAC
Number of Outputs: 1
Current - Output (Max): 630mA
Voltage - Output 1: 24V
Efficiency: 86.5%
Line Regulation: ±0.3%
Load Regulation: ±0.5%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -35°C ~ 85°C (With Derating)
Dimension: 1.93" L x 0.94" W x 0.91" H (49.0mm x 23.8mm x 23.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Mfr: MEAN WELL USA Inc.
Other Names: 1866-5323
Base Product Number: MFM-15
Approval Agency: CB, CE, cURus, EAC, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1195057-MFM-15-24 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Box |