Win Source Electronics PMIC - PMIC - Current Regulation/Management - LM334S8#PBF 119399-LM334S8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119399-LM334S8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 0.8 V to 40 V Output Current: 10mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Purpose: Current Source Alternative Parts (Cross-Reference): LM334SMX; LM334S8; LM334S8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119399-LM334S8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 0.8 V to 40 V Output Current: 10mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Purpose: Current Source Alternative Parts (Cross-Reference): LM334SMX; LM334S8; LM334S8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - LM334S8#PBF - 119399-LM334S8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - LM334S8#PBF
119399-LM334S8#PBF
PMIC - PMIC - Current Regulation/Management - LM334S8#PBF 119399-LM334S8#PBF
Manufacturer: Linear Technology Win Source Part Number: 119399-LM334S8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 0.8 V to 40 V Output Current: 10mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Purpose: Current Source Alternative Parts (Cross-Reference): LM334SMX; LM334S8; LM334S8#TRPBF; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 119399-LM334S8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 0.8 V to 40 V
Output Current: 10mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Purpose: Current Source
Alternative Parts (Cross-Reference): LM334SMX; LM334S8; LM334S8#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 119399-LM334S8#PBF
Product Name PMIC - PMIC - Current Regulation/Management - LM334S8#PBF
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963EST-1.5#PBF - 020369-LT1963EST-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6-3#TRMPBF - 020613-LTC3803IS6-3#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-2.5#PBF - 020335-LT1764EQ-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435ACS/TR - 072464-LTC1435ACS/TR - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details