Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3730CG#TRPBF 119149-LTC3730CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119149-LTC3730CG#TRP BF Packaging: Reel - TR Applications: Controller, Intel Mobile VID Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119149-LTC3730CG#TRP BF Packaging: Reel - TR Applications: Controller, Intel Mobile VID Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3730CG#TRPBF - 119149-LTC3730CG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3730CG#TRPBF
119149-LTC3730CG#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3730CG#TRPBF 119149-LTC3730CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 119149-LTC3730CG#TRP BF Packaging: Reel - TR Applications: Controller, Intel Mobile VID Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.6 V to 1.75 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 119149-LTC3730CG#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Mobile VID
Mounting: SMD (SMT)
Voltage - Input: 4 V to 36 V
Number of Outputs: 1
Output Voltage: 0.6 V to 1.75 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 119149-LTC3730CG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3730CG#TRPBF
Package Type SSOP; Other; 36-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8 - 072489-LTC1622CMS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IUH#PBF - 020610-LTC3780IUH#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-1.5#PBF - 020349-LT1962EMS8-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8#PBF - 020210-LT1111CS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details