Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-5#TRPBF 119148-LTC3525ESC6-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119148-LTC3525ESC6-5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA (Switch) Family Name: LTC3525-5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): XCL101A451BR-G; XC9140A421MR-G; XC9140A461MR-G; XC9140A481MR-G; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119148-LTC3525ESC6-5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA (Switch) Family Name: LTC3525-5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): XCL101A451BR-G; XC9140A421MR-G; XC9140A461MR-G; XC9140A481MR-G; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-5#TRPBF - 119148-LTC3525ESC6-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-5#TRPBF
119148-LTC3525ESC6-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-5#TRPBF 119148-LTC3525ESC6-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 119148-LTC3525ESC6-5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA (Switch) Family Name: LTC3525-5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): XCL101A451BR-G; XC9140A421MR-G; XC9140A461MR-G; XC9140A481MR-G; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 119148-LTC3525ESC6-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA (Switch)
Family Name: LTC3525-5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 1V
Alternative Parts (Cross-Reference): XCL101A451BR-G; XC9140A421MR-G; XC9140A461MR-G; XC9140A481MR-G;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 119148-LTC3525ESC6-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-5#TRPBF
Configuration / Function Boost; Boost
Output Voltage Type Fixed; Fixed
Package Type SC-70; Other; SC-70-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data