Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1434CGN#PBF 119146-LTC1434CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119146-LTC1434CGN#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 450mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SSOP Purpose: Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V) Maximum Output Voltage: 12V Minimum Input Voltage: 3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119146-LTC1434CGN#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 450mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SSOP Purpose: Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V) Maximum Output Voltage: 12V Minimum Input Voltage: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1434CGN#PBF - 119146-LTC1434CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1434CGN#PBF
119146-LTC1434CGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1434CGN#PBF 119146-LTC1434CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 119146-LTC1434CGN#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Programmable) Topology: Buck Frequency - Switching: Up to 700kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 450mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SSOP Purpose: Step-Down Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V) Maximum Output Voltage: 12V Minimum Input Voltage: 3V

Manufacturer: Linear Technology
Win Source Part Number: 119146-LTC1434CGN#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Frequency - Switching: Up to 700kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 450mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SSOP
Purpose: Step-Down
Maximum Input Voltage: 13.5V
Nominal Output Voltage (Min/Fixed): 1.19V (3.3V, 5V)
Maximum Output Voltage: 12V
Minimum Input Voltage: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 119146-LTC1434CGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1434CGN#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type SSOP; Other; 20-SSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8#PBF - 072196-LT1107CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8-3.3/TR - 072475-LTC1474CMS8-3.3/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IS8-3.3#TRPBF - 1058399-LT1506IS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871HMS#PBF - 020518-LTC1871HMS#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details