Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106HS5#TRMPBF 119144-LT6106HS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119144-LT6106HS5#TRM PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Family Name: LT6106 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 36 V Operating Supply Current: 70μA Channel Output Current: 1mA Alternative Parts (Cross-Reference): INA168NA/3KE4; INA138NA/250G4; INA138NA/3KE4; MAX4073TAXK+; Introduction Date: April 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119144-LT6106HS5#TRM PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Family Name: LT6106 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 36 V Operating Supply Current: 70μA Channel Output Current: 1mA Alternative Parts (Cross-Reference): INA168NA/3KE4; INA138NA/250G4; INA138NA/3KE4; MAX4073TAXK+; Introduction Date: April 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106HS5#TRMPBF - 119144-LT6106HS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106HS5#TRMPBF
119144-LT6106HS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106HS5#TRMPBF 119144-LT6106HS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 119144-LT6106HS5#TRM PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Family Name: LT6106 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 36 V Operating Supply Current: 70μA Channel Output Current: 1mA Alternative Parts (Cross-Reference): INA168NA/3KE4; INA138NA/250G4; INA138NA/3KE4; MAX4073TAXK+; Introduction Date: April 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 119144-LT6106HS5#TRMPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Current Sense
Current - Input Bias: 40nA
Voltage - Input Offset: 150μV
Family Name: LT6106
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 36 V
Operating Supply Current: 70μA
Channel Output Current: 1mA
Alternative Parts (Cross-Reference): INA168NA/3KE4; INA138NA/250G4; INA138NA/3KE4; MAX4073TAXK+;
Introduction Date: April 16, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 119144-LT6106HS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106HS5#TRMPBF
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0700 milliamps
VOS 0.1500 millivolts
IBIAS 0.0400 µA
Bandwidth 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IS8#PBF - 020211-LT1112IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5 - 089630-LTC2050IS5 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1633CS#PBF - 020286-LT1633CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078S8#TRPBF - 1057754-LT1078S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details