Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF412MJ8/883 1191319-LF412MJ8/883

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191319-LF412MJ8/883 Number of Elements: 2 Power Dissipation: 670 mW Slew Rate: 13 V/µs Gain Bandwidth Product: 5.5 MHz Number of Pins: 8 Common Mode Rejection Ratio: 72 dB Input Bias Current: 400 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542330000, 8542330000 Max Operating Temperature: 125 °C Max Dual Supply Voltage: 18 V Power Supply Rejection Ratio (PSRR): 80 dB Voltage Gain: 107.96 dB Input Offset Voltage (Vos): 3 mV
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191319-LF412MJ8/883 Number of Elements: 2 Power Dissipation: 670 mW Slew Rate: 13 V/µs Gain Bandwidth Product: 5.5 MHz Number of Pins: 8 Common Mode Rejection Ratio: 72 dB Input Bias Current: 400 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542330000, 8542330000 Max Operating Temperature: 125 °C Max Dual Supply Voltage: 18 V Power Supply Rejection Ratio (PSRR): 80 dB Voltage Gain: 107.96 dB Input Offset Voltage (Vos): 3 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF412MJ8/883 - 1191319-LF412MJ8/883 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF412MJ8/883
1191319-LF412MJ8/883
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF412MJ8/883 1191319-LF412MJ8/883
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191319-LF412MJ8/883 Number of Elements: 2 Power Dissipation: 670 mW Slew Rate: 13 V/µs Gain Bandwidth Product: 5.5 MHz Number of Pins: 8 Common Mode Rejection Ratio: 72 dB Input Bias Current: 400 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542330000, 8542330000 Max Operating Temperature: 125 °C Max Dual Supply Voltage: 18 V Power Supply Rejection Ratio (PSRR): 80 dB Voltage Gain: 107.96 dB Input Offset Voltage (Vos): 3 mV

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191319-LF412MJ8/883
Number of Elements: 2
Power Dissipation: 670 mW
Slew Rate: 13 V/µs
Gain Bandwidth Product: 5.5 MHz
Number of Pins: 8
Common Mode Rejection Ratio: 72 dB
Input Bias Current: 400 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542330000, 8542330000
Max Operating Temperature: 125 °C
Max Dual Supply Voltage: 18 V
Power Supply Rejection Ratio (PSRR): 80 dB
Voltage Gain: 107.96 dB
Input Offset Voltage (Vos): 3 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1191319-LF412MJ8/883
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF412MJ8/883
Standards RoHS
VOS 3 millivolts
IBIAS 4.00E-4 µA
GBW 5.5 MHz
Slew Rate 13 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638HS8#TRPBF - 1058549-LT1638HS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494CS8#TRPBF - 1058366-LT1494CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1806IS6#TRMPBF - 1058808-LT1806IS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078CN8#PBF - 072181-LT1078CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details