Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191034-NJU7112AM
Response Time: 2.7 µs
Number of Elements: 2
Power Dissipation: 300 W
Number of Channels: 2
Number of Pins: 8
Output Current: 20 mA
Common Mode Rejection Ratio: 71 dB
Input Bias Current: 1 pA
Categories: Linear - Comparators
Output Current per Channel: 20 mA
Alternative Parts (Cross-Reference): NJU#7112AM;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 14 V
Min Supply Voltage: 3 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 40 µA
Max Supply Current: 40 µA
Input Offset Voltage (Vos): 12 mV
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1191034-NJU7112AM |
| Product Name | Linear - Linear - Comparators - NJU7112AM |
| RoHS Compliant | RoHS |