Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1188888-IS127
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Categories: Isolators
Manufacturer Homepage: www.isocom.com
Output Voltage MAX: 300V
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 1000% @ 1mA
Vce Saturation (Maximum): 1.2V
Alternative Parts (Cross-Reference): TLP127(F); TLP127; TLP127(V4-TPR,F);
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 1188888-IS127 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - IS127 |
| TJ | -55 to 100 C (-67 to 212 F) |