Manufacturer: Bergquist
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188101-GF1000-00-15
Color: Grey, White
Thermal Conductivity: 1 W/m-K
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -60 °C
Flammability Rating: UL94 V-0
Breakdown Voltage: 500 V
Max Operating Temperature: 175 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188101-GF1000-00-15-50CC |
| Product Name | Custom Parts - Custom Parts (E - I) - GF1000-00-15-50CC |