Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187651-NJU6356EM-TE
Number of Pins: 8
Categories: Custom Parts
Alternative Parts (Cross-Reference): NJU#6356EM-TE1; NJU6356EM(TE1);
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Logic Function: Clock
Max Operating Temperature: 80 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1187651-NJU6356EM-TE1 |
| Product Name | Custom Parts - Custom Parts (N - R) - NJU6356EM-TE1 |