Manufacturer: Chinfa Electronics Ind. Co., Ltd.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186970-EDA60-05
Length: 98 mm
Weight: 310 g
Power Rating: 45 W
Number of Outputs: 1
Output Current: 9 A
Efficiency: 82 %
Output Voltage: 5 V
Width: 82 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Depth: 35 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 71 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186970-EDA60-05 |
| Product Name | Custom Parts - Custom Parts (E - I) - EDA60-05 |