Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMS#TRPBF 118664-LT1947EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118664-LT1947EMS#TRP BF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 8 V Number of Outputs: 3 Output Voltage: Adj up to 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118664-LT1947EMS#TRP BF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 8 V Number of Outputs: 3 Output Voltage: Adj up to 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMS#TRPBF - 118664-LT1947EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMS#TRPBF
118664-LT1947EMS#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMS#TRPBF 118664-LT1947EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118664-LT1947EMS#TRP BF Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 8 V Number of Outputs: 3 Output Voltage: Adj up to 30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP

Manufacturer: Linear Technology
Win Source Part Number: 118664-LT1947EMS#TRPBF
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 8 V
Number of Outputs: 3
Output Voltage: Adj up to 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 118664-LT1947EMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1947EMS#TRPBF
Package Type Other; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#PBF - 020323-LT1763CS8-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE - 087783-LT3508IFE - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TRPBF - 020370-LT1964ES5-5#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details