Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945EMS#PBF 118663-LT1945EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118663-LT1945EMS#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Family Name: LT1945EMS#PBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TJ) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.23V Maximum Output Voltage: ±34V Minimum Input Voltage: 1.2V Alternative Parts (Cross-Reference): LT1945EMS#TRM; LT1945EMS#TR; LT1945EMS; Introduction Date: August 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118663-LT1945EMS#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Family Name: LT1945EMS#PBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TJ) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.23V Maximum Output Voltage: ±34V Minimum Input Voltage: 1.2V Alternative Parts (Cross-Reference): LT1945EMS#TRM; LT1945EMS#TR; LT1945EMS; Introduction Date: August 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945EMS#PBF - 118663-LT1945EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945EMS#PBF
118663-LT1945EMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945EMS#PBF 118663-LT1945EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 118663-LT1945EMS#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 2 Synchronous Rectifier: No Output Current: 250mA (Switch) Family Name: LT1945EMS#PBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TJ) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.23V Maximum Output Voltage: ±34V Minimum Input Voltage: 1.2V Alternative Parts (Cross-Reference): LT1945EMS#TRM; LT1945EMS#TR; LT1945EMS; Introduction Date: August 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 118663-LT1945EMS#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 250mA (Switch)
Family Name: LT1945EMS#PBF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TJ)
Case / Package: 10-MSOP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): ±1.23V
Maximum Output Voltage: ±34V
Minimum Input Voltage: 1.2V
Alternative Parts (Cross-Reference): LT1945EMS#TRM; LT1945EMS#TR; LT1945EMS;
Introduction Date: August 29, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 118663-LT1945EMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1945EMS#PBF
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1270ACT#PBF - 1058104-LT1270ACT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1143LCS - 072431-LTC1143LCS - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#PBF - 041248-LT3957EUHE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-QFN (5x6)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8 - 072298-LT1576CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details