Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631EMS8E-3.3#TRPBF 118633-LTC3631EMS8E-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118633-LTC3631EMS8E- 3.3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118633-LTC3631EMS8E- 3.3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631EMS8E-3.3#TRPBF - 118633-LTC3631EMS8E-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631EMS8E-3.3#TRPBF
118633-LTC3631EMS8E-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631EMS8E-3.3#TRPBF 118633-LTC3631EMS8E-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118633-LTC3631EMS8E- 3.3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 118633-LTC3631EMS8E-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 118633-LTC3631EMS8E-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3631EMS8E-3.3#TRPBF
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE#TRPBF - 102962-LT3508IFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3727EG#TRPBF - 020603-LTC3727EG#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-1.8#PBF - 020337-LT1765EFE-1.8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
View Details