Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6553CGN#TRPBF 118542-LT6553CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118542-LT6553CGN#TRP BF Packaging: Reel - TR Applications: General Purpose Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 650MHz Slew Rate: 2500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V Operating Supply Current: 8mA Channel Output Current: 70mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118542-LT6553CGN#TRP BF Packaging: Reel - TR Applications: General Purpose Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 650MHz Slew Rate: 2500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V Operating Supply Current: 8mA Channel Output Current: 70mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6553CGN#TRPBF - 118542-LT6553CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6553CGN#TRPBF
118542-LT6553CGN#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6553CGN#TRPBF 118542-LT6553CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118542-LT6553CGN#TRP BF Packaging: Reel - TR Applications: General Purpose Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 650MHz Slew Rate: 2500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V Operating Supply Current: 8mA Channel Output Current: 70mA

Manufacturer: Linear Technology
Win Source Part Number: 118542-LT6553CGN#TRPBF
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 650MHz
Slew Rate: 2500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 12 V, ±2.25 V to 6 V
Operating Supply Current: 8mA
Channel Output Current: 70mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 118542-LT6553CGN#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6553CGN#TRPBF
Package Type SSOP; SOP; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHMS8#TRPBF - 1058350-LT1490AHMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CS8 - 087464-LT1228CS8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398S8#PBF - 002493-LF398S8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792IS8#PBF - 1058771-LT1792IS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details